NorComp Combo D-Sub Conn, Plug, Db-9W4, Th; Product Range Norcomp 681M9W4103L051

Description
COMBO D-SUB CONN, PLUG, DB-9W4, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB CONN, PLUG, DB-9W4, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Db-9W4, Th; Product Range Norcomp - 62AJ7245 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-9W4, Th; Product Range Norcomp
62AJ7245
Combo D-Sub Conn, Plug, Db-9W4, Th; Product Range Norcomp 62AJ7245
COMBO D-SUB CONN, PLUG, DB-9W4, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-9W4, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ7245
Product Name Combo D-Sub Conn, Plug, Db-9W4, Th; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Nicomatic North America
View Details