NorComp D-Sub Connector Assemblies 681M7W2203L011

Description
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-681M7W2203L011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-681M7W2203L011-ND
D-Sub Connector Assemblies 37-681M7W2203L011-ND
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-7W2, Th Rohs Compliant Norcomp - 58AJ3116 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-7W2, Th Rohs Compliant Norcomp
58AJ3116
Combo D-Sub Conn, Rcpt, Da-7W2, Th Rohs Compliant Norcomp 58AJ3116
COMBO D-SUB CONN, RCPT, DA-7W2, TH ROHS COMPLIANT: YES

COMBO D-SUB CONN, RCPT, DA-7W2, TH ROHS COMPLIANT: YES

Supplier's Site
Combo D-Sub Conn, Rcpt, Da-7W2, Th; Product Range Norcomp - 62AJ7240 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-7W2, Th; Product Range Norcomp
62AJ7240
Combo D-Sub Conn, Rcpt, Da-7W2, Th; Product Range Norcomp 62AJ7240
COMBO D-SUB CONN, RCPT, DA-7W2, TH; Product Range:Power-D 681M Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-7W2, TH; Product Range:Power-D 681M Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-681M7W2203L011-ND 58AJ3116 62AJ7240
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-7W2, Th Rohs Compliant Norcomp Combo D-Sub Conn, Rcpt, Da-7W2, Th; Product Range Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1224732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
PC Pin, Single Post Connectors - 36-1356-2-ND - DigiKey
Specs
Mounting Through Hole
View Details