7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:681M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes
Combination D Sub Connector, DA-7W2, Receptacle, 5, 2, Through Hole, DA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1336-ND | 94X3621 | 53X3908 |
| Product Name | D-Sub Connector Assemblies | D Sub Combo Connector, Receptacle, Da-7W2; Product Range Norcomp | Combination D Sub Connector, Da-7W2, Receptacle, 5, 2, Through Hole, Da Rohs Compliant Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | ||
| Mounting | Panel Mount, Through Hole |