NorComp D-Sub Connector Assemblies 681M7W2103L001

Description
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1335-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1335-ND
D-Sub Connector Assemblies NOR1335-ND
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combination D Sub Connector, Da-7W2, Plug, 5, 2, Through Hole, Da Rohs Compliant Norcomp - 53X3907 - Newark, An Avnet Company
Chicago, IL, United States
Combination D Sub Connector, Da-7W2, Plug, 5, 2, Through Hole, Da Rohs Compliant Norcomp
53X3907
Combination D Sub Connector, Da-7W2, Plug, 5, 2, Through Hole, Da Rohs Compliant Norcomp 53X3907
Combination D Sub Connector, DA-7W2, Plug, 5, 2, Through Hole, DA RoHS Compliant: Yes

Combination D Sub Connector, DA-7W2, Plug, 5, 2, Through Hole, DA RoHS Compliant: Yes

Supplier's Site
D Sub Combo Connector, Plug, Da-7W2; Product Range Norcomp - 94X3620 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-7W2; Product Range Norcomp
94X3620
D Sub Combo Connector, Plug, Da-7W2; Product Range Norcomp 94X3620
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:681M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:681M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number NOR1335-ND 53X3907 94X3620
Product Name D-Sub Connector Assemblies Combination D Sub Connector, Da-7W2, Plug, 5, 2, Through Hole, Da Rohs Compliant Norcomp D Sub Combo Connector, Plug, Da-7W2; Product Range Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Current Rating 5.0 to 40.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
Turret Connectors - 36-11216-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Ribbon Cable Connectors - 102153-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details