COMBO D-SUB CONN, RCPT, DB-5W5, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-5W5; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 62AJ7235 |
| Product Name | Combo D-Sub Conn, Rcpt, Db-5W5, Th; Product Range Norcomp |
| Connector Type | D-Sub Connector |