5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:681M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes
COMBO D-SUB CONN, RCPT, DB-5W5, TH ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1334-ND | 94X3619 | 58AJ3113 |
| Product Name | D-Sub Connector Assemblies | D Sub Combo Connector, Receptacle, Db-5W5; Product Range Norcomp | Combo D-Sub Conn, Rcpt, Db-5W5, Th Rohs Compliant Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole |