NorComp Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Norcomp 681M5W5103L051

Description
COMBO D-SUB CONN, PLUG, DB-5W5, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Mounting:Through Hole StraightRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DB-5W5, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Mounting:Through Hole StraightRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Norcomp - 62AJ7233 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Norcomp
62AJ7233
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Norcomp 62AJ7233
COMBO D-SUB CONN, PLUG, DB-5W5, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Mounting:Through Hole StraightRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-5W5, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Mounting:Through Hole StraightRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ7233
Product Name Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details