NorComp Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Norcomp 681M5W5103L041

Description
COMBO D-SUB CONN, PLUG, DB-5W5, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Mounting:Through Hole StraightRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DB-5W5, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Mounting:Through Hole StraightRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Norcomp - 62AJ7232 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Norcomp
62AJ7232
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Norcomp 62AJ7232
COMBO D-SUB CONN, PLUG, DB-5W5, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Mounting:Through Hole StraightRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-5W5, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Mounting:Through Hole StraightRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ7232
Product Name Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8006E1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details