5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
D SUB COMBO CONNECTOR, RECEPTACLE, DE-5W1; Product Range:681M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1332-ND | 94X3617 |
| Product Name | D-Sub Connector Assemblies | D Sub Combo Connector, Receptacle, De-5W1; Product Range Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | |
| Mounting | Panel Mount, Through Hole |