3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:681M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes
COMBO D-SUB CONN, RCPT, DA-3W3, TH ROHS COMPLIANT: YES
CONN D-SUB RCPT 3P PNL MNT SLDR
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1328-ND | 94X3615 | 58AJ3109 | 681M3W3203L001 |
| Product Name | D-Sub Connector Assemblies | D Sub Combo Connector, Receptacle, Da-3W3; Product Range Norcomp | Combo D-Sub Conn, Rcpt, Da-3W3, Th Rohs Compliant Norcomp | D-Sub Connector Assemblies |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole |