NorComp D-Sub Connector Assemblies 681M21WA4SL141

Description
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-681M21WA4SL141-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-681M21WA4SL141-ND
D-Sub Connector Assemblies 37-681M21WA4SL141-ND
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1338857-681M21WA4SL141 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1338857-681M21WA4SL141
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1338857-681M21WA4SL141
Win Source Part Number: 1338857-681M21WA4SL1 41 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: Power-D 681M Number of Positions: 21 (17 + 4 Power) Color: Black Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal and Power Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub, Combo Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 40 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT) Shell Size, Connector Layout: 4 (DC, C) - 21WA4 Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A, 40A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: NorComp Inc. Base Product Number: 681M21W

Win Source Part Number: 1338857-681M21WA4SL141
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: Power-D 681M
Number of Positions: 21 (17 + 4 Power)
Color: Black
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal and Power
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 40
Flange Feature: Board Side (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT)
Shell Size, Connector Layout: 4 (DC, C) - 21WA4
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A, 40A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: NorComp Inc.
Base Product Number: 681M21W

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number 37-681M21WA4SL141-ND 1338857-681M21WA4SL141
Product Name D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Panel Mount, Through Hole Panel Mount, Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1730911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
Turret Connectors - 36-1598-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers