NorComp Combo D-Sub Conn, Rcpt, Dc-21Wa4, Th; Product Range Norcomp 681M21WA4SL041

Description
COMBO D-SUB CONN, RCPT, DC-21WA4, TH; Product Range:Power-D 681M Series; Insert Arrangement:DC-21WA4 ; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB CONN, RCPT, DC-21WA4, TH; Product Range:Power-D 681M Series; Insert Arrangement:DC-21WA4 ; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Th; Product Range Norcomp - 62AJ7223 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Th; Product Range Norcomp
62AJ7223
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Th; Product Range Norcomp 62AJ7223
COMBO D-SUB CONN, RCPT, DC-21WA4, TH; Product Range:Power-D 681M Series; Insert Arrangement:DC-21WA4 ; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-21WA4, TH; Product Range:Power-D 681M Series; Insert Arrangement:DC-21WA4; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ7223
Product Name Combo D-Sub Conn, Rcpt, Dc-21Wa4, Th; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 1377G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers