21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DC-21WA4, TH; Product Range:Power-D 681M Series; Insert Arrangement:DC-21WA4
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 37-681M21WA4PL011-ND | 62AJ7219 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Dc-21Wa4, Th; Product Range Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Current Rating | 5.0 to 40.0 amps |