NorComp D-Sub Connector Assemblies 681M17W2203L001

Description
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1322-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1322-ND
D-Sub Connector Assemblies NOR1322-ND
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Norcomp - 94X3607 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Norcomp
94X3607
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Norcomp 94X3607
D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:681M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:681M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Rcpt, Db-17W2, Th Rohs Compliant Norcomp - 58AJ3101 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-17W2, Th Rohs Compliant Norcomp
58AJ3101
Combo D-Sub Conn, Rcpt, Db-17W2, Th Rohs Compliant Norcomp 58AJ3101
COMBO D-SUB CONN, RCPT, DB-17W2, TH ROHS COMPLIANT: YES

COMBO D-SUB CONN, RCPT, DB-17W2, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number NOR1322-ND 94X3607 58AJ3101
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Receptacle, Db-17W2; Product Range Norcomp Combo D-Sub Conn, Rcpt, Db-17W2, Th Rohs Compliant Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Coaxial Connector; Military Connector
View Details