NorComp Combo D-Sub Conn, Rcpt, Db-13W3, Th; Product Range Norcomp 681M13W3203L041

Description
COMBO D-SUB CONN, RCPT, DB-13W3, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB CONN, RCPT, DB-13W3, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Rcpt, Db-13W3, Th; Product Range Norcomp - 62AJ7211 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-13W3, Th; Product Range Norcomp
62AJ7211
Combo D-Sub Conn, Rcpt, Db-13W3, Th; Product Range Norcomp 62AJ7211
COMBO D-SUB CONN, RCPT, DB-13W3, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-13W3, TH; Product Range:Power-D 681M Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ7211
Product Name Combo D-Sub Conn, Rcpt, Db-13W3, Th; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to TNC Male, Adapter - 9298 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details