NorComp D-Sub Connector Assemblies 680S9W4103L201

Description
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1222-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1222-ND
D-Sub Connector Assemblies NOR1222-ND
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Combo Connector, Plug, Db-9W4, Ip68; Product Range Norcomp - 94X3596 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-9W4, Ip68; Product Range Norcomp
94X3596
D Sub Combo Connector, Plug, Db-9W4, Ip68; Product Range Norcomp 94X3596
D SUB COMBO CONNECTOR, PLUG, DB-9W4, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-9W4, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1222-ND 94X3596
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Plug, Db-9W4, Ip68; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details