NorComp D-Sub Connector Assemblies 680S7W2203L401

Description
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1203-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1203-ND
D-Sub Connector Assemblies NOR1203-ND
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Combo Connector, Receptacle, Da-7W2, Ip68; Product Range Norcomp - 94X3595 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-7W2, Ip68; Product Range Norcomp
94X3595
D Sub Combo Connector, Receptacle, Da-7W2, Ip68; Product Range Norcomp 94X3595
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1203-ND 94X3595
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Receptacle, Da-7W2, Ip68; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X221B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details