NorComp D-Sub Connector Assemblies 680S5W5103L401

Description
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1197-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1197-ND
D-Sub Connector Assemblies NOR1197-ND
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector

5 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1351106-680S5W5103L401 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1351106-680S5W5103L401
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1351106-680S5W5103L401
Win Source Part Number: 1351106-680S5W5103L4 01 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: Seal-D 680S Number of Positions: 5 (Power) Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Power Number of Rows: 1 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub, Combo Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Standard Package: 50 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT) Shell Size, Connector Layout: 3 (DB, B) - 5W5 Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: NorComp Inc. Base Product Number: 680S5W5

Win Source Part Number: 1351106-680S5W5103L401
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: Seal-D 680S
Number of Positions: 5 (Power)
Color: Black
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Power
Number of Rows: 1
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Standard Package: 50
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT)
Shell Size, Connector Layout: 3 (DB, B) - 5W5
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: NorComp Inc.
Base Product Number: 680S5W5

Buy Now Datasheet
D Sub Combo Connector, Plug, Db-5W5, Ip68; Product Range Norcomp - 94X3589 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-5W5, Ip68; Product Range Norcomp
94X3589
D Sub Combo Connector, Plug, Db-5W5, Ip68; Product Range Norcomp 94X3589
D SUB COMBO CONNECTOR, PLUG, DB-5W5, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder Cup; Connector Mounting:Cable MountRoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-5W5, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder Cup; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site
Combination D Sub Connector, 40A, Seal-D 680S Series, Db-5W5, Plug, 0, 5, Solder Rohs Compliant Norcomp - 67W2042 - Newark, An Avnet Company
Chicago, IL, United States
Combination D Sub Connector, 40A, Seal-D 680S Series, Db-5W5, Plug, 0, 5, Solder Rohs Compliant Norcomp
67W2042
Combination D Sub Connector, 40A, Seal-D 680S Series, Db-5W5, Plug, 0, 5, Solder Rohs Compliant Norcomp 67W2042
Combination D Sub Connector, 40A, SEAL-D 680S Series, DB-5W5, Plug, 0, 5, Solder RoHS Compliant: Yes

Combination D Sub Connector, 40A, SEAL-D 680S Series, DB-5W5, Plug, 0, 5, Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1197-ND 1351106-680S5W5103L401 94X3589 67W2042
Product Name D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D Sub Combo Connector, Plug, Db-5W5, Ip68; Product Range Norcomp Combination D Sub Connector, 40A, Seal-D 680S Series, Db-5W5, Plug, 0, 5, Solder Rohs Compliant Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Connector - SALE-8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details