NorComp D-Sub Connector Assemblies 680S5W5103L201

Description
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1196-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1196-ND
D-Sub Connector Assemblies NOR1196-ND
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector

5 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Combo Connector, Plug, Db-5W5, Ip68; Product Range Norcomp - 94X3588 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-5W5, Ip68; Product Range Norcomp
94X3588
D Sub Combo Connector, Plug, Db-5W5, Ip68; Product Range Norcomp 94X3588
D SUB COMBO CONNECTOR, PLUG, DB-5W5, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-5W5, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1196-ND 94X3588
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Plug, Db-5W5, Ip68; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - CKG.240.UA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details