NorComp D-Sub Connector Assemblies 680S5W1203L401

Description
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1237-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1237-ND
D-Sub Connector Assemblies NOR1237-ND
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Combo Connector, Receptacle, De-5W1, Ip68; Product Range Norcomp - 94X3587 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, De-5W1, Ip68; Product Range Norcomp
94X3587
D Sub Combo Connector, Receptacle, De-5W1, Ip68; Product Range Norcomp 94X3587
D SUB COMBO CONNECTOR, RECEPTACLE, DE-5W1, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DE-5W1, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1237-ND 94X3587
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Receptacle, De-5W1, Ip68; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details