NorComp D-Sub Connector Assemblies 680S5W1203L201

Description
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1236-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1236-ND
D-Sub Connector Assemblies NOR1236-ND
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Combo Connector, Receptacle, De-5W1, Ip68; Product Range Norcomp - 94X3586 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, De-5W1, Ip68; Product Range Norcomp
94X3586
D Sub Combo Connector, Receptacle, De-5W1, Ip68; Product Range Norcomp 94X3586
D SUB COMBO CONNECTOR, RECEPTACLE, DE-5W1, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DE-5W1, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1236-ND 94X3586
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Receptacle, De-5W1, Ip68; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data