NorComp D-Sub Connector Assemblies 680S21WA4SL201

Description
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1228-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1228-ND
D-Sub Connector Assemblies NOR1228-ND
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Combo Connector, Receptacle, Dc-21Wa4, Ip68; Product Range Norcomp - 94X3574 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Dc-21Wa4, Ip68; Product Range Norcomp
94X3574
D Sub Combo Connector, Receptacle, Dc-21Wa4, Ip68; Product Range Norcomp 94X3574
D SUB COMBO CONNECTOR, RECEPTACLE, DC-21WA4, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DC-21WA4 ; Gender:Receptacle; No. of Contacts:21Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DC-21WA4, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DC-21WA4; Gender:Receptacle; No. of Contacts:21Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1228-ND 94X3574
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Receptacle, Dc-21Wa4, Ip68; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1341G3-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector Accessories - CAM.130.UG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers