NorComp D-Sub Connector Assemblies 680S21WA4PL201

Description
21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1226-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1226-ND
D-Sub Connector Assemblies NOR1226-ND
21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Combo Connector, Plug, Dc-21Wa4, Ip68; Product Range Norcomp - 94X3572 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Dc-21Wa4, Ip68; Product Range Norcomp
94X3572
D Sub Combo Connector, Plug, Dc-21Wa4, Ip68; Product Range Norcomp 94X3572
D SUB COMBO CONNECTOR, PLUG, DC-21WA4, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DC-21WA4 ; Gender:Plug; No. of Contacts:21Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DC-21WA4, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DC-21WA4; Gender:Plug; No. of Contacts:21Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1226-ND 94X3572
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Plug, Dc-21Wa4, Ip68; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - Q236D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details