NorComp D-Sub Connector Assemblies 680S21W1103L401

Description
21 (20 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
21 (20 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1243-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1243-ND
D-Sub Connector Assemblies NOR1243-ND
21 (20 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

21 (20 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Combo Connector, Plug, Db-21W1, Ip68; Product Range Norcomp - 94X3577 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-21W1, Ip68; Product Range Norcomp
94X3577
D Sub Combo Connector, Plug, Db-21W1, Ip68; Product Range Norcomp 94X3577
D SUB COMBO CONNECTOR, PLUG, DB-21W1, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-21W1, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1243-ND 94X3577
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Plug, Db-21W1, Ip68; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-3217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details