NorComp D Sub Combo Connector, Receptacle, Dc-13W6, Ip68; Product Range Norcomp 680S13W6203L201

Description
D SUB COMBO CONNECTOR, RECEPTACLE, DC-13W6, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DC-13W6; Gender:Receptacle; No. of Contacts:13Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB COMBO CONNECTOR, RECEPTACLE, DC-13W6, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DC-13W6; Gender:Receptacle; No. of Contacts:13Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Receptacle, Dc-13W6, Ip68; Product Range Norcomp - 94X3566 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Dc-13W6, Ip68; Product Range Norcomp
94X3566
D Sub Combo Connector, Receptacle, Dc-13W6, Ip68; Product Range Norcomp 94X3566
D SUB COMBO CONNECTOR, RECEPTACLE, DC-13W6, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DC-13W6; Gender:Receptacle; No. of Contacts:13Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DC-13W6, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DC-13W6; Gender:Receptacle; No. of Contacts:13Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X3566
Product Name D Sub Combo Connector, Receptacle, Dc-13W6, Ip68; Product Range Norcomp
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details