NorComp D-Sub Connector Assemblies 680S11W1203L401

Description
11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1241-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1241-ND
D-Sub Connector Assemblies NOR1241-ND
11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Combo Connector, Receptacle, Da-11W1, Ip68; Product Range Norcomp - 94X3559 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-11W1, Ip68; Product Range Norcomp
94X3559
D Sub Combo Connector, Receptacle, Da-11W1, Ip68; Product Range Norcomp 94X3559
D SUB COMBO CONNECTOR, RECEPTACLE, DA-11W1, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DA-11W1; Gender:Receptacle; No. of Contacts:11Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-11W1, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DA-11W1; Gender:Receptacle; No. of Contacts:11Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1241-ND 94X3559
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Receptacle, Da-11W1, Ip68; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
D-Sub, D-Shaped Connector Backshells, Hoods - 863013A-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 180°
View Details
3 suppliers
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
D-Sub Connector Assemblies - A144691-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers