NorComp D-Sub Connector Assemblies 680M9W4203L401

Description
9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1314-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1314-ND
D-Sub Connector Assemblies NOR1314-ND
9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Norcomp - 94X3554 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Norcomp
94X3554
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Norcomp 94X3554
D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:680M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:680M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Rcpt, Db-9W4, Cable Rohs Compliant Norcomp - 58AJ3093 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-9W4, Cable Rohs Compliant Norcomp
58AJ3093
Combo D-Sub Conn, Rcpt, Db-9W4, Cable Rohs Compliant Norcomp 58AJ3093
COMBO D-SUB CONN, RCPT, DB-9W4, CABLE ROHS COMPLIANT: YES

COMBO D-SUB CONN, RCPT, DB-9W4, CABLE ROHS COMPLIANT: YES

Supplier's Site
D-Sub Connector Assemblies - 680M9W4203L401 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
680M9W4203L401
D-Sub Connector Assemblies 680M9W4203L401
CONN D-SUB RCPT 9POS PNL MNT

CONN D-SUB RCPT 9POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1314-ND 94X3554 58AJ3093 680M9W4203L401
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Receptacle, Db-9W4; Product Range Norcomp Combo D-Sub Conn, Rcpt, Db-9W4, Cable Rohs Compliant Norcomp D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data