NorComp D-Sub Connector Assemblies 680M9W4103L201

Description
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1311-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1311-ND
D-Sub Connector Assemblies NOR1311-ND
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Combo Connector, Plug, Db-9W4; Product Range Norcomp - 94X3551 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-9W4; Product Range Norcomp
94X3551
D Sub Combo Connector, Plug, Db-9W4; Product Range Norcomp 94X3551
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:680M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:680M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Plug, Db-9W4, Cable Rohs Compliant Norcomp - 58AJ3088 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-9W4, Cable Rohs Compliant Norcomp
58AJ3088
Combo D-Sub Conn, Plug, Db-9W4, Cable Rohs Compliant Norcomp 58AJ3088
COMBO D-SUB CONN, PLUG, DB-9W4, CABLE ROHS COMPLIANT: YES

COMBO D-SUB CONN, PLUG, DB-9W4, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1311-ND 94X3551 58AJ3088
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Plug, Db-9W4; Product Range Norcomp Combo D-Sub Conn, Plug, Db-9W4, Cable Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Banana Plug, Double Stacking - DB500 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details