NorComp D-Sub Connector Assemblies 680M7W2203L201

Description
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1309-ND
D-Sub Connector Assemblies NOR1309-ND
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors - 680M7W2203L201 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
680M7W2203L201
Connectors 680M7W2203L201
POWERD 7W2 FEMALE SOLDER CUP 20 AMP

POWERD 7W2 FEMALE SOLDER CUP 20 AMP

Buy Now
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Norcomp - 94X3549 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Norcomp
94X3549
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Norcomp 94X3549
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:680M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:680M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1309-ND 680M7W2203L201 94X3549
Product Name D-Sub Connector Assemblies Connectors D Sub Combo Connector, Receptacle, Da-7W2; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details