Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
NORCOMP
680M7W2173L000 -- D-SUB, D-SHAPED CONNECTOR HOUSINGS
NorComp
D-Sub, D-Shaped Connector Housings
680M7W2173L000
Description
CONN D-SUB HOUSING PLUG 7POS
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CONN D-SUB HOUSING PLUG 7POS
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
37-680M7W2173L000-ND
D-Sub, D-Shaped Connector Housings
37-680M7W2173L000-ND
CONN D-SUB HOUSING PLUG 7POS
CONN D-SUB HOUSING PLUG 7POS
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
37-680M7W2173L000-ND
Product Name
D-Sub, D-Shaped Connector Housings
Connector Type
D-Sub Connector
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Coaxial Adapters
NANE
Specs
Connector Type
Coaxial Connector
View Details
Schaltbau GmbH
Schaltbau NF04 - Miniature connector
Specs
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
MPF Products, INC.
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins
A2377-1-CN
Specs
Connector Type
D-Sub Connector
Gender
Male / Plug
View Details
Anderson Power Products
Blade Type Power Connector Assemblies
1320G1
Specs
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
4
suppliers