NorComp D-Sub Connector Assemblies 680M7W2103L211

Description
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-680M7W2103L211-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-680M7W2103L211-ND
D-Sub Connector Assemblies 37-680M7W2103L211-ND
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-7W2, Panel; Product Range Norcomp - 62AJ7199 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-7W2, Panel; Product Range Norcomp
62AJ7199
Combo D-Sub Conn, Plug, Da-7W2, Panel; Product Range Norcomp 62AJ7199
COMBO D-SUB CONN, PLUG, DA-7W2, PANEL; Product Range:Power-D 680M Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-7W2, PANEL; Product Range:Power-D 680M Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Plug, Da-7W2, Panel Rohs Compliant Norcomp - 58AJ3083 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-7W2, Panel Rohs Compliant Norcomp
58AJ3083
Combo D-Sub Conn, Plug, Da-7W2, Panel Rohs Compliant Norcomp 58AJ3083
COMBO D-SUB CONN, PLUG, DA-7W2, PANEL ROHS COMPLIANT: YES

COMBO D-SUB CONN, PLUG, DA-7W2, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-680M7W2103L211-ND 62AJ7199 58AJ3083
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-7W2, Panel; Product Range Norcomp Combo D-Sub Conn, Plug, Da-7W2, Panel Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products