NorComp D-Sub Connector Assemblies 680M5W5203L411

Description
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-680M5W5203L411-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-680M5W5203L411-ND
D-Sub Connector Assemblies 37-680M5W5203L411-ND
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-5W5, Panel; Product Range Norcomp - 62AJ7198 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-5W5, Panel; Product Range Norcomp
62AJ7198
Combo D-Sub Conn, Rcpt, Db-5W5, Panel; Product Range Norcomp 62AJ7198
COMBO D-SUB CONN, RCPT, DB-5W5, PANEL; Product Range:Power-D 680M Series; Insert Arrangement:DB-5W5; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-5W5, PANEL; Product Range:Power-D 680M Series; Insert Arrangement:DB-5W5; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Rcpt, Db-5W5, Panel Rohs Compliant Norcomp - 58AJ3082 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-5W5, Panel Rohs Compliant Norcomp
58AJ3082
Combo D-Sub Conn, Rcpt, Db-5W5, Panel Rohs Compliant Norcomp 58AJ3082
COMBO D-SUB CONN, RCPT, DB-5W5, PANEL ROHS COMPLIANT: YES

COMBO D-SUB CONN, RCPT, DB-5W5, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-680M5W5203L411-ND 62AJ7198 58AJ3082
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-5W5, Panel; Product Range Norcomp Combo D-Sub Conn, Rcpt, Db-5W5, Panel Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details