NorComp D-Sub Connector Assemblies 680M5W5203L401

Description
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1306-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1306-ND
D-Sub Connector Assemblies NOR1306-ND
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Norcomp - 94X3546 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Norcomp
94X3546
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Norcomp 94X3546
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:680M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:680M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Rcpt, Db-5W5, Cable Rohs Compliant Norcomp - 58AJ3081 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-5W5, Cable Rohs Compliant Norcomp
58AJ3081
Combo D-Sub Conn, Rcpt, Db-5W5, Cable Rohs Compliant Norcomp 58AJ3081
COMBO D-SUB CONN, RCPT, DB-5W5, CABLE ROHS COMPLIANT: YES

COMBO D-SUB CONN, RCPT, DB-5W5, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1306-ND 94X3546 58AJ3081
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Receptacle, Db-5W5; Product Range Norcomp Combo D-Sub Conn, Rcpt, Db-5W5, Cable Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data