NorComp D-Sub Connector Assemblies 680M5W5103L411

Description
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-680M5W5103L411-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-680M5W5103L411-ND
D-Sub Connector Assemblies 37-680M5W5103L411-ND
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector

5 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1351107-680M5W5103L411 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1351107-680M5W5103L411
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1351107-680M5W5103L411
Win Source Part Number: 1351107-680M5W5103L4 11 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: 680M Number of Positions: 5 (Power) Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Power Number of Rows: 1 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub, Combo Material Flammability Rating: UL94 V-0 Standard Package: 50 Flange Feature: Cable Side (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT) Shell Size, Connector Layout: 3 (DB, B) - 5W5 Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: NorComp Inc. Base Product Number: 680M5W5

Win Source Part Number: 1351107-680M5W5103L411
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: 680M
Number of Positions: 5 (Power)
Color: Black
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Power
Number of Rows: 1
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Material Flammability Rating: UL94 V-0
Standard Package: 50
Flange Feature: Cable Side (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT)
Shell Size, Connector Layout: 3 (DB, B) - 5W5
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: NorComp Inc.
Base Product Number: 680M5W5

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-5W5, Panel; Product Range Norcomp - 62AJ7196 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-5W5, Panel; Product Range Norcomp
62AJ7196
Combo D-Sub Conn, Plug, Db-5W5, Panel; Product Range Norcomp 62AJ7196
COMBO D-SUB CONN, PLUG, DB-5W5, PANEL; Product Range:Power-D 680M Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-5W5, PANEL; Product Range:Power-D 680M Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Plug, Db-5W5, Panel Rohs Compliant Norcomp - 58AJ3078 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-5W5, Panel Rohs Compliant Norcomp
58AJ3078
Combo D-Sub Conn, Plug, Db-5W5, Panel Rohs Compliant Norcomp 58AJ3078
COMBO D-SUB CONN, PLUG, DB-5W5, PANEL ROHS COMPLIANT: YES

COMBO D-SUB CONN, PLUG, DB-5W5, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-680M5W5103L411-ND 1351107-680M5W5103L411 62AJ7196 58AJ3078
Product Name D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-5W5, Panel; Product Range Norcomp Combo D-Sub Conn, Plug, Db-5W5, Panel Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAAA - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details