5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Win Source Part Number: 1351108-680M5W5103L4
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: Power-D 680M
Number of Positions: 5 (Power)
Color: Black
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Power
Number of Rows: 1
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Material Flammability Rating: UL94 V-0
Standard Package: 50
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT)
Shell Size, Connector Layout: 3 (DB, B) - 5W5
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: NorComp Inc.
Base Product Number: 680M5W5
D SUB COMBO CONNECTOR, PLUG, DB-5W5; Product Range:680M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes
COMBO D-SUB CONN, PLUG, DB-5W5, CABLE ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1304-ND | 1351108-680M5W5103L401 | 94X3544 | 58AJ3077 |
| Product Name | D-Sub Connector Assemblies | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D Sub Combo Connector, Plug, Db-5W5; Product Range Norcomp | Combo D-Sub Conn, Plug, Db-5W5, Cable Rohs Compliant Norcomp |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |