NorComp D-Sub Connector Assemblies 680M5W5103L201

Description
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1303-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1303-ND
D-Sub Connector Assemblies NOR1303-ND
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector

5 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Combo Connector, Plug, Db-5W5; Product Range Norcomp - 94X3543 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-5W5; Product Range Norcomp
94X3543
D Sub Combo Connector, Plug, Db-5W5; Product Range Norcomp 94X3543
D SUB COMBO CONNECTOR, PLUG, DB-5W5; Product Range:Power-D 680M Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-5W5; Product Range:Power-D 680M Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Plug, Db-5W5, Cable Rohs Compliant Norcomp - 58AJ3075 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-5W5, Cable Rohs Compliant Norcomp
58AJ3075
Combo D-Sub Conn, Plug, Db-5W5, Cable Rohs Compliant Norcomp 58AJ3075
COMBO D-SUB CONN, PLUG, DB-5W5, CABLE ROHS COMPLIANT: YES

COMBO D-SUB CONN, PLUG, DB-5W5, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1303-ND 94X3543 58AJ3075
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Plug, Db-5W5; Product Range Norcomp Combo D-Sub Conn, Plug, Db-5W5, Cable Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details