NorComp D-Sub Connector Assemblies 680M5W1103L401

Description
5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1300-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1300-ND
D-Sub Connector Assemblies NOR1300-ND
5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Combo Connector, Plug, De-5W1; Product Range Norcomp - 94X3540 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, De-5W1; Product Range Norcomp
94X3540
D Sub Combo Connector, Plug, De-5W1; Product Range Norcomp 94X3540
D SUB COMBO CONNECTOR, PLUG, DE-5W1; Product Range:680M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DE-5W1; Product Range:680M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1300-ND 94X3540
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Plug, De-5W1; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details