NorComp D-Sub Connector Assemblies 680M5W1103L201

Description
5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1299-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1299-ND
D-Sub Connector Assemblies NOR1299-ND
5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Combo Connector, Plug, De-5W1; Product Range Norcomp - 94X3539 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, De-5W1; Product Range Norcomp
94X3539
D Sub Combo Connector, Plug, De-5W1; Product Range Norcomp 94X3539
D SUB COMBO CONNECTOR, PLUG, DE-5W1; Product Range:Power-D 680M Series; Insert Arrangement:DE-5W1; Gender:Plug; No. of Contacts:5Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DE-5W1; Product Range:Power-D 680M Series; Insert Arrangement:DE-5W1; Gender:Plug; No. of Contacts:5Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1299-ND 94X3539
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Plug, De-5W1; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data