NorComp D-Sub Connector Assemblies 680M3W3K203L201

Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1297-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1297-ND
D-Sub Connector Assemblies NOR1297-ND
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Combo Connector, Receptacle, Da-3W3K; Product Range Norcomp - 94X3533 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-3W3K; Product Range Norcomp
94X3533
D Sub Combo Connector, Receptacle, Da-3W3K; Product Range Norcomp 94X3533
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3K; Product Range:Combo D D*A Series; Insert Arrangement:DA-3W3K; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3K; Product Range:Combo D D*A Series; Insert Arrangement:DA-3W3K; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1297-ND 94X3533
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Receptacle, Da-3W3K; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products