NorComp D-Sub Connector Assemblies 680M3W3203L401

Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1294-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1294-ND
D-Sub Connector Assemblies NOR1294-ND
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Norcomp - 94X3538 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Norcomp
94X3538
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Norcomp 94X3538
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:680M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:680M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Rcpt, Da-3W3, Cable Rohs Compliant Norcomp - 58AJ3073 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-3W3, Cable Rohs Compliant Norcomp
58AJ3073
Combo D-Sub Conn, Rcpt, Da-3W3, Cable Rohs Compliant Norcomp 58AJ3073
COMBO D-SUB CONN, RCPT, DA-3W3, CABLE ROHS COMPLIANT: YES

COMBO D-SUB CONN, RCPT, DA-3W3, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1294-ND 94X3538 58AJ3073
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Receptacle, Da-3W3; Product Range Norcomp Combo D-Sub Conn, Rcpt, Da-3W3, Cable Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers