NorComp D-Sub Connector Assemblies 680M3W3203L201

Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1293-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1293-ND
D-Sub Connector Assemblies NOR1293-ND
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Norcomp - 94X3537 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Norcomp
94X3537
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Norcomp 94X3537
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:680M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:680M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Rcpt, Da-3W3, Cable Rohs Compliant Norcomp - 58AJ3071 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-3W3, Cable Rohs Compliant Norcomp
58AJ3071
Combo D-Sub Conn, Rcpt, Da-3W3, Cable Rohs Compliant Norcomp 58AJ3071
COMBO D-SUB CONN, RCPT, DA-3W3, CABLE ROHS COMPLIANT: YES

COMBO D-SUB CONN, RCPT, DA-3W3, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1293-ND 94X3537 58AJ3071
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Receptacle, Da-3W3; Product Range Norcomp Combo D-Sub Conn, Rcpt, Da-3W3, Cable Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details