NorComp D-Sub Connector Assemblies 680M21WA4PL401

Description
21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1288-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1288-ND
D-Sub Connector Assemblies NOR1288-ND
21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Combo Connector, Plug, Dc-21Wa4; Product Range Norcomp - 94X3524 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Dc-21Wa4; Product Range Norcomp
94X3524
D Sub Combo Connector, Plug, Dc-21Wa4; Product Range Norcomp 94X3524
D SUB COMBO CONNECTOR, PLUG, DC-21WA4; Product Range:680M Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DC-21WA4; Product Range:680M Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Plug, Dc-21Wa4, Cable Rohs Compliant Norcomp - 58AJ3062 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-21Wa4, Cable Rohs Compliant Norcomp
58AJ3062
Combo D-Sub Conn, Plug, Dc-21Wa4, Cable Rohs Compliant Norcomp 58AJ3062
COMBO D-SUB CONN, PLUG, DC-21WA4, CABLE ROHS COMPLIANT: YES

COMBO D-SUB CONN, PLUG, DC-21WA4, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1288-ND 94X3524 58AJ3062
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Plug, Dc-21Wa4; Product Range Norcomp Combo D-Sub Conn, Plug, Dc-21Wa4, Cable Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details