NorComp D-Sub Connector Assemblies 680M13W6103L401

Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1276-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1276-ND
D-Sub Connector Assemblies NOR1276-ND
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Combo Connector, Plug, Dc-13W6; Product Range Norcomp - 94X3516 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Dc-13W6; Product Range Norcomp
94X3516
D Sub Combo Connector, Plug, Dc-13W6; Product Range Norcomp 94X3516
D SUB COMBO CONNECTOR, PLUG, DC-13W6; Product Range:Power-D 680M Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DC-13W6; Product Range:Power-D 680M Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1276-ND 94X3516
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Plug, Dc-13W6; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Straight Plug - 150510 - PIC Wire & Cable
Specs
Geometry Straight
View Details