NorComp D-Sub Connector Assemblies 680M13W3203L401

Description
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1274-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1274-ND
D-Sub Connector Assemblies NOR1274-ND
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Norcomp - 94X3514 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Norcomp
94X3514
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Norcomp 94X3514
D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:680M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:680M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Rcpt, Db-13W3, Cable Rohs Compliant Norcomp - 58AJ3050 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-13W3, Cable Rohs Compliant Norcomp
58AJ3050
Combo D-Sub Conn, Rcpt, Db-13W3, Cable Rohs Compliant Norcomp 58AJ3050
COMBO D-SUB CONN, RCPT, DB-13W3, CABLE ROHS COMPLIANT: YES

COMBO D-SUB CONN, RCPT, DB-13W3, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1274-ND 94X3514 58AJ3050
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Receptacle, Db-13W3; Product Range Norcomp Combo D-Sub Conn, Rcpt, Db-13W3, Cable Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products