EDAC, Inc. D-Sub Connector Assemblies 638-026-232-043

Description
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-638-026-232-043-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-638-026-232-043-ND
D-Sub Connector Assemblies 151-638-026-232-043-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Conn, Rcpt, 26Pos, Da, Sldr Cup; D Sub Connector Type Edac - 51AH2674 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Rcpt, 26Pos, Da, Sldr Cup; D Sub Connector Type Edac
51AH2674
Hd D Sub Conn, Rcpt, 26Pos, Da, Sldr Cup; D Sub Connector Type Edac 51AH2674
HD D SUB CONN, RCPT, 26POS, DA, SLDR CUP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: Yes

HD D SUB CONN, RCPT, 26POS, DA, SLDR CUP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-638-026-232-043-ND 51AH2674
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Rcpt, 26Pos, Da, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data