26 Position D-Sub, High Density Plug, Male Pins Connector
D SUB CONN, R/A PLUG, DA, 26POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:633W Series; No. of Contacts:26Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-633-W26-262-012-ND | 98Y9933 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, R/a Plug, Da, 26Pos, Solder; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Current Rating | 3.0 amps |