EDAC, Inc. D-Sub Connector Assemblies 633-W15-262-012

Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-1216-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-1216-ND
D-Sub Connector Assemblies 151-1216-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Connector, High Density-Hd D Sub, Plug, 15 Position, Ip67; D Sub Connector Type Edac - 93X6011 - Newark, An Avnet Company
Chicago, IL, United States
Connector, High Density-Hd D Sub, Plug, 15 Position, Ip67; D Sub Connector Type Edac
93X6011
Connector, High Density-Hd D Sub, Plug, 15 Position, Ip67; D Sub Connector Type Edac 93X6011
CONNECTOR, HIGH DENSITY-HD D SUB, PLUG, 15 POSITION, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:633 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR, HIGH DENSITY-HD D SUB, PLUG, 15 POSITION, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:633 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-1216-ND 93X6011
Product Name D-Sub Connector Assemblies Connector, High Density-Hd D Sub, Plug, 15 Position, Ip67; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - A109020-ND - DigiKey
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
2 suppliers
PCB Connectors - NCS-ML2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Jack Plugs & Sockets - 449332 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Nano Strip Connectors - A79022-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers