EDAC, Inc. D-Sub Connector Assemblies 632-015-674-535

Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-632-015-674-535-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-632-015-674-535-ND
D-Sub Connector Assemblies 151-632-015-674-535-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Right-Angle D-Sub Connector Rohs Compliant Edac - 51AH0980 - Newark, An Avnet Company
Chicago, IL, United States
Right-Angle D-Sub Connector Rohs Compliant Edac
51AH0980
Right-Angle D-Sub Connector Rohs Compliant Edac 51AH0980
Right-angle D-Sub Connector RoHS Compliant: Yes

Right-angle D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-632-015-674-535-ND 51AH0980
Product Name D-Sub Connector Assemblies Right-Angle D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Turret Connectors - 36-11251-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26382-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details