EDAC, Inc. D-Sub Connector Assemblies 632-015-366-532

Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-632-015-366-532-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-632-015-366-532-ND
D-Sub Connector Assemblies 151-632-015-366-532-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Right-Angle D-Sub Connector Rohs Compliant Edac - 51AH0956 - Newark, An Avnet Company
Chicago, IL, United States
Right-Angle D-Sub Connector Rohs Compliant Edac
51AH0956
Right-Angle D-Sub Connector Rohs Compliant Edac 51AH0956
Right-angle D-Sub Connector RoHS Compliant: Yes

Right-angle D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-632-015-366-532-ND 51AH0956
Product Name D-Sub Connector Assemblies Right-Angle D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51760-10903209AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
D-Shaped Connectors - 1218440-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details