25 Position D-Sub Receptacle, Female Sockets Connector
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:630 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-1225-ND | 93X6009 |
| Product Name | D-Sub Connector Assemblies | Connector, D Sub, Receptacle, 9 Position, Ip67; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle |